Flo 35855 shovel/trowel Polyvinyl chloride (PVC), Steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175
Info modified on:
03 May 2024, 03:07:54
Bullet Points Flo 35855 shovel/trowel Polyvinyl chloride (PVC), Steel:
  • - Sharp shovel with ergonomic and sturdy metal handle, ending with a DY-type plastic handle. In addition, it is equipped with band at the grasping point.
  • - Used in construction, horticulture, as well as forestry.
  • - Indispensable when working with gravel, grit and other aggregates.
Long product name Flo 35855 shovel/trowel Polyvinyl chloride (PVC), Steel:

Gardening Shovel

Short summary description Flo 35855 shovel/trowel Polyvinyl chloride (PVC), Steel:

Flo 35855, Polyvinyl chloride (PVC), Steel, 1 pc(s)

Long summary description Flo 35855 shovel/trowel Polyvinyl chloride (PVC), Steel:

Flo 35855. Material: Polyvinyl chloride (PVC), Steel. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.