TEKO – 3 White surface LED food 72W fish 56º
Faro 50602201, 5100 lm, IP20, White
Faro 50602201. Product colour: White, Housing material: Steel, International Protection (IP) code: IP20. Bulb power: 72 W, Luminous flux: 5100 lm, Beam angle (max): 56°. Width: 127 mm, Height: 176 mm, Weight: 3,8 kg