COLIN-2 Black downlight LED 36/50W 2700K 20° 4200/5550 lm
Faro 34011102, 5550 lm, IP20, Black
Faro 34011102. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 50 W, Colour temperature (min): 2700 K, Luminous flux: 5550 lm. Energy efficiency class: A. Width: 173 mm, Height: 182 mm, Weight: 2,84 kg