MINI-COLIN-3 White downlight LED FOOD 72W fish 56° 5880
Faro 33015601, 5880 lm, IP20, White
Faro 33015601. Product colour: White, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 72 W, Luminous flux: 5880 lm, Beam angle (max): 56°. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2,84 kg