DEEP78 Downlight square white 60° 3000K CRI95
Faro 3075093061, IP23, White
Faro 3075093061. Product colour: White, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 60°. Height: 145 mm, Weight: 690 g, Length: 115 mm