DEEP60 Downlight round without frame black 60° 3000K CRI95 stripy
Faro 3023593062S, IP23, Black
Faro 3023593062S. Product colour: Black, Shape: Round, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 60°. Height: 122 mm, Weight: 690 g, Length: 83 mm