Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Rail lighting spot LED White
- - IP20 Protection class: I
- - 36 W
- - 3000 K 60° Color Rendering Index (CRI): 95
Long product name Faro 011302201W spotlight Rail lighting spot LED
:
FUGA LARGE white projector LED CRI95 36W 3000K 60º CASAMBI
The long product name of Faro 011302201W spotlight Rail lighting spot LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FUGA LARGE white projector LED CRI95 36W 3000K 60º CASAMBI
More>>>
Short summary description Faro 011302201W spotlight Rail lighting spot LED:
This short summary of the Faro 011302201W spotlight Rail lighting spot LED data-sheet is auto-generated and uses the product title and the first six key specs.
Faro 011302201W, Rail lighting spot, LED, 3000 K, 220-240 V, White
Long summary description Faro 011302201W spotlight Rail lighting spot LED:
This is an auto-generated long summary of Faro 011302201W spotlight Rail lighting spot LED based on the first three specs of the first five spec groups.
Faro 011302201W. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White