FUGA MEDIUM white projector LED FRUIT&BREAD 24W 3000K 60º TRIAC
Faro 011203201C, Rail lighting spot, LED, 220-240 V, White
Faro 011203201C. Product type: Rail lighting spot. Bulb type: LED. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White