location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent PL3320 headphones/headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL3320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL3320 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054392611667
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2023
Product end of life date
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ewent PL3320 headphones/headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfortable over ear pads and adjustable padded headband
  • - Powerful bass unit
  • - With volume control and microphone mute switch
  • - Compatible with Xbox One and PlayStation 4 by using the included jack adapter
  • - Tangle-free nylon braided connection cable
Warranty: 2 Years
Long product name Ewent PL3320 headphones/headset Wired Head-band Gaming Black :
The long product name of Ewent PL3320 headphones/headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Play Comfortable over-ear Gaming Headset
More>>>
Ewent PL3320 headphones/headset Wired Head-band Gaming Black:
The official description of Ewent PL3320 headphones/headset Wired Head-band Gaming Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PL3320 comfortable over-ear headset has a powerful bass. The volume control and microphone mute switch lets you control your audio on the fly. Suitable for gaming on your pc, Xbox One and PlayStation 4. No tangles anymore with the tangle-free nylon braided cable.

In-line volume control

Control the audio easily by yourself with the in-line volume control and microphone mute switch. Mute yourself easily if you don't want your fellow gamers to hear what you are saying, but just want to listen to what they are talking about.

Compatible with Xbox One and PlayStation 4

The over-ear headset has an adjustable microphone and comfortable ear pads. Use the included 3.5mm jack adapter cable to connect the headset to your Xbox One and PlayStation 4.

Tangle free nylon cable
Enjoy playing your games freely and don't get distracted by a tangled cable with the nylon braided cable.

- Sound output: 2.0ch
- Form factor: Over ear
- Speaker driver: 40mm
- Sound control: Volume control with mute switch for Microphone.
- Microphone: Integrated Rotary microphone with omnidirectional patterns
- Frequency: 20-20000Hz
- Interface: 2x 3,5mm jack
- Including adapter cable for use with game console like PS4 / Xbox
- Cable length: 1,5m Nylon braided cable

Short summary description Ewent PL3320 headphones/headset Wired Head-band Gaming Black:
This short summary of the Ewent PL3320 headphones/headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent PL3320, Wired, Gaming, 20 - 20000 Hz, 226 g, Headset, Black

Long summary description Ewent PL3320 headphones/headset Wired Head-band Gaming Black:
This is an auto-generated long summary of Ewent PL3320 headphones/headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

Ewent PL3320. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 226 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Control unit type
In-line control unit
Cable length
1,5 m
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
126 dB
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
54 dB
Microphone direction type
Omnidirectional
Weight & dimensions
Width
190 mm
Depth
80 mm
Height
200 mm
Weight
226 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Other features
Audio output channels
2.0 channels
2.5 mm connector
No
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)