location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Oranges
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T33624010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T33624010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946600611
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:22:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink page yield: 650 pages
  • - 1 pc(s)
Long product name Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan :
The long product name of Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge, 8.9 ml, Cyan
More>>>
Short summary description Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan:
This short summary of the Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Oranges C13T33624010, Cyan, 8,9 ml, 1 pc(s), 650 pages

Long summary description Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Epson Oranges C13T33624010 ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Epson Oranges C13T33624010. Colour ink page yield: 650 pages, Colour ink volume: 8,9 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
XP-530, XP-630, XP-635, XP-830
Quantity per pack *
1 pc(s)
Colour ink volume
8,9 ml
Colour ink page yield *
650 pages
Type *
Original
Printing colours *
Cyan
Country of origin
China
Weight & dimensions
Package width
120 mm
Package depth
26 mm
Package height
145 mm
Package weight
470 g
Weight & dimensions
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
160 cm
Products per pallet
3000 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
160 cm
Products per pallet (UK)
3700 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
360 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Product code Product Stock Price from
Epson T9072 ink cartridge 1 pc(s) Original Cyan Epson T9072 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T907240 WF-6xxx Ink Cartridge Cyan XXL 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33444010 ink cartridge 1 pc(s) Original Yellow Epson Oranges C13T33444010 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T33444010 C13T33444010 0.00
(excl. VAT)
0 (incl. VAT)
Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta Epson C13T33434010 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T33434010 C13T33434010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan Epson Oranges C13T33424010 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T33424010 C13T33424010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Oranges C13T33414010 ink cartridge 1 pc(s) Original Photo black Epson Oranges C13T33414010 ink cartridge 1 pc(s) Original Photo black
(show image)
C13T33414010 C13T33414010 0.00
(excl. VAT)
0 (incl. VAT)
Epson Strawberry 29 Y ink cartridge 1 pc(s) Original Standard Yield Yellow Epson Strawberry 29 Y ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C13T29844010 29 Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)