Epson logo

Epson Polar bear C13T26364511 ink cartridge 1 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163845
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson Polar bear C13T26364511 ink cartridge 1 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:

Multipack 4-colours 26XL EasyMail

Epson Polar bear C13T26364511 ink cartridge 1 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:

Reduce your printing costs with XL inks
Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Polar bear C13T26364511 ink cartridge 1 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:

Epson Polar bear C13T26364511, High (XL) Yield, Black, Cyan, Magenta, Yellow, 12,2 ml, 9,7 ml, 1 pc(s), Multi pack

Long summary description Epson Polar bear C13T26364511 ink cartridge 1 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:

Epson Polar bear C13T26364511. Cartridge capacity: High (XL) Yield, Black ink volume: 12,2 ml, Supply type: Multi pack, Colour ink volume: 9,7 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Polar bear C13T26364511 ink cartridge 1 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow C13T26364511:
(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.
2. Comparison based on the cost per page for 26 vs. 26XL Polar bear inks. Cost per page is calculated based on Epson official list prices as of July 2014.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.