location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C890911 printer accessibility accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-F2000 Large Platen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C890911
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343904910 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 14:19:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson C12C890911 printer accessibility accessory :
The long product name of Epson C12C890911 printer accessibility accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-F2000 Large Platen
More>>>
Short summary description Epson C12C890911 printer accessibility accessory:
This short summary of the Epson C12C890911 printer accessibility accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C890911, China, 1 pc(s), 231 mm, 657 mm, 563 mm, 6,92 g

Long summary description Epson C12C890911 printer accessibility accessory:
This is an auto-generated long summary of Epson C12C890911 printer accessibility accessory based on the first three specs of the first five spec groups.

Epson C12C890911. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 231 mm, Package depth: 657 mm. Products per pallet: 18 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
231 mm
Package depth
657 mm
Package height
563 mm
Package weight
6,92 g
Logistics data
Products per pallet
18 pc(s)
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
15,9 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15,9 cm