Epson logo

Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8475
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L5290, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L5290 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank L5290. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.