Epson logo

Epson WP-M4015 DN inkjet printer 600 x 1200 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121765
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson WP-M4015 DN inkjet printer 600 x 1200 DPI A4:

Workforce WP-M4015 DN - inkjet, 1.200 x 600 DPI, 26 Pages/min, 64 - 256 g/m², A4/A5/A6/B5/C4, 22 W, USB, Ethernet, Duplex

Epson WP-M4015 DN inkjet printer 600 x 1200 DPI A4:

The Epson WorkForce Pro WP-M4015 DN is ideal for businesses that print more than 1,500 pages or consume over three reams of paper per month. This double-sided business inkjet offers a low Total Cost of Ownership (TCO), thanks to a 50 percent lower CPP, and 80 percent lower energy consumption compared to laser printers.

Offering a cleaner, more environmentally-friendly alternative to monochrome laser printers, this model is part of the market's first professional monochrome inkjet range developed for the office. Printing up to 10,000 pages in a single cartridge, this printer boasts a high yield and is low maintenance, helping to reduce the number of cartridge replacements needed.

Ink cartridges and the waste ink pad are the only consumables that need replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors.

Businesses get top-quality mono prints that are water, smudge, highlighter and fade resistant, as they dry instantly. With a large paper capacity of 330 pages - split between 250 pages in the front paper tray and 80 pages in the rear paper tray - users are able to concentrate on their work rather than refilling paper trays.

Compatible with Epson's mobile printing app, Epson iPrint, documents can be printed wirelessly from smartphones and tablet PCs within the office.

- Low maintenance: Ultra-high yield ink cartridges
- Low running costs: Up to 50% lower cost per page
- Eco-friendly: 80% lower energy consumption
- High performance: Fast, automatic duplex printing

Short summary description Epson WP-M4015 DN inkjet printer 600 x 1200 DPI A4:

Epson WP-M4015 DN, 600 x 1200 DPI, 1, A4, 20000 pages per month, 26 ppm, Duplex printing

Long summary description Epson WP-M4015 DN inkjet printer 600 x 1200 DPI A4:

Epson WP-M4015 DN. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.