Epson logo

Epson AcuLaser C3900DN Colour 600 x 600 DPI A4

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103170
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser C3900DN Colour 600 x 600 DPI A4:

Fast and flexible duplex colour printer

Epson AcuLaser C3900DN Colour 600 x 600 DPI A4:

Fast, double-sided colour printing for small and medium workgroups needing a compact and affordable A4 colour printer. Offering the speed and flexibility to meet the demands of small and medium workgroups, the high-performance AcuLaser C3900DN prints up to 30 colour or mono A4 pages per minute and features network connectivity and duplex as standard. Low total cost of ownership: This printer represents excellent value for money and your business can optimise its running costs with high yield toners and double-pack black toner cartridges. The AL-C3900DN ENERGY STAR qualified power efficiency further reduce your bills and minimise environmental impact. Efficient printing: Big jobs are no problem for this high-performance laser, which has duplex and two paper trays as standard and one additional paper cassette as an option. Flexible capacity: As your business grows, the AcuLaser C3900DN keeps pace with its expandable RAM and HDD. User-friendly: Compact and easy to use, with a large LCD screen, the AcuLaser C3900DN fits effortlessly into your office. Easy integration: The printer is compatible with most IT environments and features PCL6, Postscript 3 Emulation, PDF1.7 emulation, advanced IPv6 protocols and Gigabit Ethernet support. Advanced IPSec/SSL support improves the security of sensitive materials.
Fast colour printing Up to 30ppm
Compact design Fits easily into any office
Save paper Automatic duplex
High-quality results 600 x 600dpi print resolution
Flexible capacity Expandable paper capacity, RAM and HDD

Short summary description Epson AcuLaser C3900DN Colour 600 x 600 DPI A4:

Epson AcuLaser C3900DN, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description Epson AcuLaser C3900DN Colour 600 x 600 DPI A4:

Epson AcuLaser C3900DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.