Epson logo

Epson TM-S2000II-MJ (032) Business card scanner 300 x 300 DPI Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74258
Info modified on:
02 May 2022, 12:48:09
Bullet Points Epson TM-S2000II-MJ (032) Business card scanner 300 x 300 DPI Black:
  • - Better performnce: New document processing speeds of 225 and 130DPM
  • - Less down time: LCD panel easily shows status, ink levels, errors and when to clean
  • - Reliable: Mechanical and electronic parts updated and improved
  • - High-quality image acquisition: High-resolution image acquisition, auto skew detection/correction and size adjustment
  • - Full compatibility: Drivers and API compatible with previous versions
Long product name Epson TM-S2000II-MJ (032) Business card scanner 300 x 300 DPI Black:

TM-S2000II-MJ (032): 130DPM, 1 pocket

Epson TM-S2000II-MJ (032) Business card scanner 300 x 300 DPI Black:

Truly multifunctional
In addition to its advanced cheque-scanning features, the TM-S2000II-MJ also offers two-sided, 24-bit color ID scanning and an inkjet printer for cashier cheque filling.

Easy to use
This easy to use and maintain cheque scanner also features, advanced self-diagnostics and an intuitive LCD display that keeps the user informed of the device status at all times, and communicates when interventions are needed.

More than just cheque scanning
In addition to supporting the traditional financial markets, the TM-S2000II-MJ also serves other niche markets such as restaurant vouchers and pharmacy prescriptions - speeding up processing times and eliminating unnecessary human intervention.

Stylish Design
Black version fits seamlessly into most environments. Efficient MSR design for improved usability. Compact design - small footprint.

Short summary description Epson TM-S2000II-MJ (032) Business card scanner 300 x 300 DPI Black:

Epson TM-S2000II-MJ (032), 109,728 x 255 mm, 300 x 300 DPI, 200 x 200,300 x 300,600 x 600, 130 dpm, Business card scanner, Black

Long summary description Epson TM-S2000II-MJ (032) Business card scanner 300 x 300 DPI Black:

Epson TM-S2000II-MJ (032). Maximum scan size: 109,728 x 255 mm, Optical scanning resolution: 300 x 300 DPI, ID card resolutions: 200 x 200,300 x 300,600 x 600. Scanner type: Business card scanner, Product colour: Black. Sensor type: CIS, Scan file formats: BMP, JPEG, TIFF, Mean time between failures (MTBF): 180000 h. Standard input capacity: 100 sheets. Scanning media types supported: Plain paper, Plastic Card

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.