location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41A266131
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD :
The long product name of Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cheque and coupon scanner
More>>>
Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD:
The official description of Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CHECK SCANNER W/ Frank stamp, W/ AC, 30DPM, CD; USB; Epson Cool White (ECW); Power Supply

Short summary description Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD:
This short summary of the Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD, China, 20 - 80%, 4 g, 1 pc(s), 300 mm, 458 mm

Long summary description Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD:
This is an auto-generated long summary of Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD based on the first three specs of the first five spec groups.

Epson TM-S1000 (131): USB, PS, EDG, Frank stamp, 30DPM, CD. Country of origin: China. Weight: 4 g. Quantity per pack: 1 pc(s), Package width: 300 mm, Package depth: 458 mm. Products per pallet: 48 pc(s), Products per pallet layer: 6 pc(s), Pallet gross width: 80 cm

Features
Country of origin
China
Operational conditions
Relative humidity
20 - 80%
Weight & dimensions
Weight
4 g
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
458 mm
Package height
251 mm
Package weight
5,31 kg
Logistics data
Products per pallet
48 pc(s)
Products per pallet layer
6 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2,95 m
Products per pallet (UK)
64 pc(s)
Products per pallet layer (UK)
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,95 m
Technical details
Capacity cartridge
18,000 sheets