location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diesella 10232625 calliper Digital

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diesella Check ‘Diesella’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Caliper 0-500 mm 0,01 mm. w. nib jaws
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10232625
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5708004009016
Category:
Instrument for measuring external or internal dimensions, having two hinged legs resembling a pair of compasses and in-turned or out-turned points.
Calipers Check ‘Diesella’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diesella: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Diesella 10232625 calliper Digital :
The long product name of Diesella 10232625 calliper Digital. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Caliper 0-500 mm 0,01 mm. w. nib jaws
More>>>
Short summary description Diesella 10232625 calliper Digital:
This short summary of the Diesella 10232625 calliper Digital data-sheet is auto-generated and uses the product title and the first six key specs.

Diesella 10232625, 150 mm, 1,19 kg

Long summary description Diesella 10232625 calliper Digital:
This is an auto-generated long summary of Diesella 10232625 calliper Digital based on the first three specs of the first five spec groups.

Diesella 10232625. Width: 150 mm, Weight: 1,19 kg

Brand Image Product code Product Stock Price from
Diesella

Diesella 10233525 calliper Digital
(show image)
10233525 Digital Caliper 0-500 mm x 0,01 Jaw length 100 mm, IP66 0.00
(excl. VAT)
0 (incl. VAT)
Diesella

Diesella 10235125 calliper Digital
(show image)
10235125 Digital caliper 0-125 mm x 0,01 mm, for brake discs 0.00
(excl. VAT)
0 (incl. VAT)
Diesella

Diesella 10231525 calliper Digital
(show image)
10231525 Digital Caliper 0-500 mm x 0,01mm Jaw length 150 mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)