location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex AV Centers LCD/Plasma Set Medium 812

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AV Centers LCD/Plasma Set Medium 812
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78.812 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410788124 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex AV Centers LCD/Plasma Set Medium 812 :
The long product name of Dataflex AV Centers LCD/Plasma Set Medium 812. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AV Centers LCD/Plasma Set Medium 812
More>>>
Dataflex AV Centers LCD/Plasma Set Medium 812:
The official description of Dataflex AV Centers LCD/Plasma Set Medium 812 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mobile AV centre is suitable for TV's up to 45"/114cm. The doors can be opened under a 270° angle and, when closed, can be locked by a cylinder lock. The four castors are equipped with a skid proof tread of which two are lockable. Ventilation holes have been added at the top of the back panel to allow sufficient cooling.

* Mobile AV Center, complete with leg set and castors
* For screens up to 45"/114cm
* Additionally equipped with 2 storage compartments
* Space for media equipment, DVD's, etc.
* Integrated cable management
* Ventilation cut-out for air flow
* Dimensions storage compartment (wxdxh): 500 x 400 x 150mm
* Dimensions (wxdxh): 1280 x 650 x 1700-1850mm

Short summary description Dataflex AV Centers LCD/Plasma Set Medium 812:
This short summary of the Dataflex AV Centers LCD/Plasma Set Medium 812 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex AV Centers LCD/Plasma Set Medium 812, Floor, 1280 x 650 x 1850 mm

Long summary description Dataflex AV Centers LCD/Plasma Set Medium 812:
This is an auto-generated long summary of Dataflex AV Centers LCD/Plasma Set Medium 812 based on the first three specs of the first five spec groups.

Dataflex AV Centers LCD/Plasma Set Medium 812. Mounting type: Floor. Dimensions (WxDxH): 1280 x 650 x 1850 mm

Mounting
Mounting type *
Floor
Other features
Screen size compatibility
45
Dimensions (WxDxH)
1280 x 650 x 1850 mm