location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex CPU Holder Large White ABS synthetics

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite computer holder - desk 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35.200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410352004 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:57:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex CPU Holder Large White ABS synthetics
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounts underneath desktop
  • - Includes large mounting brackets to get around desk frame
  • - Max. dimensions CPU vertically between 156 - 205 mm wide and 390 - 570 mm high
  • - Max. dimensions CPU horizontally between 390-570 mm wide and 156-205 mm high
  • - Height and width adjustable
  • - Max. weight capacity of 30 kg
  • - Made of recycled ABS
  • - Easy to (un)mount
Warranty: 15 years
Long product name Dataflex CPU Holder Large White ABS synthetics :
The long product name of Dataflex CPU Holder Large White ABS synthetics. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite computer holder - desk 200, white
More>>>
Dataflex CPU Holder Large White ABS synthetics:
The official description of Dataflex CPU Holder Large White ABS synthetics as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for desktop/workstation computers, this holder snugly accommodates most PCs and is easy to mount vertically or horizontally.

Short summary description Dataflex CPU Holder Large White ABS synthetics:
This short summary of the Dataflex CPU Holder Large White ABS synthetics data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex CPU Holder Large, ABS synthetics, White

Long summary description Dataflex CPU Holder Large White ABS synthetics:
This is an auto-generated long summary of Dataflex CPU Holder Large White ABS synthetics based on the first three specs of the first five spec groups.

Dataflex CPU Holder Large. Material: ABS synthetics, Product colour: White

Technical details
Product colour *
White
Material
ABS synthetics
Technical details
Device type
CPU
Other features
Dimensions (WxDxH)
257 x 172 x 688 mm
Brand Image Product code Product Stock Price from
Dataflex CPU Holder Large Black ABS synthetics Dataflex CPU Holder Large Black ABS synthetics
(show image)
35.203 Viewlite computer holder - desk 203 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Katame CPU Holder Small Black ABS synthetics Dataflex Katame CPU Holder Small Black ABS synthetics
(show image)
35.103 Viewlite computer holder - desk 103 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Katame CPU Holder Small White ABS synthetics Dataflex Katame CPU Holder Small White ABS synthetics
(show image)
35.100 Viewlite computer holder - desk 100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)