Dataflex logo

Dataflex 34.202 cable accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79998
Info modified on:
01 Sept 2023, 14:42:52
Warranty:
5 Years
Long product name Dataflex 34.202 cable accessory:

Addit cable worm 82 cm 202, silver

Dataflex 34.202 cable accessory:

The cable worm is an attractive solution that neatly guides and bundles cables between a desk and floor. It's suitable for desks with a fixed height (74 - 76 cm) and desks with the ideal height adjustment range (62 - 82 cm). It has a weighted floor plate for added stability and to ensure it stays straight.

- Length: 820 mm
- Under desk cable manager
- Suitable for height adjustable desks up to 820 mm
- Easy to adjust the cable worm by adding/removing elements
- Weighted floor plate for stability
- Suitable for 28 cables of 7 mm thickness

Short summary description Dataflex 34.202 cable accessory:

Dataflex 34.202, Silver, 1 pc(s), 140 mm

Long summary description Dataflex 34.202 cable accessory:

Dataflex 34.202. Product colour: Silver, Quantity per pack: 1 pc(s). Width: 140 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.