IRIS LD 3P6T
Daisalux IRIS LD 3P6T, Plastic, IP41, LED, 240 lm, Cool white, 220 - 230 V
Daisalux IRIS LD 3P6T. Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED, Luminous flux (intensive mode): 240 lm, Light colour: Cool white. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz