location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXO AC1900 MU-MIMO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-878 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069431371 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4/5GHz, IEEE 802.11ac/n/g/b/a, 4x 10/100/1000 LAN, WPA/WPA2/WPS, 258.8x183.4x44.9 mm
More>>>
D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HD Streaming & Gaming on Multiple Devices

The DIR-878 delivers premium performance for users who demand faster Wi-Fi speeds for HD streaming and gaming on multiple devices. This router is designed to support MU-MIMO Technology that allows multiple devices to get high bandwidth Wi-Fi signal at the same time.

Features

MU-MIMO Ready
High-bandwidth Wi-Fi signal to multiple devices at the same time

Dual Core Processor
Faster network speed for a more powerful router

Optimised Antennas
Wider coverage throughout your home

3x3 Data Streams
Supports 3 data streams for increased throughput

Advanced AC SmartBeam
Tracks your connected devices for enhanced Wi-Fi speed and range

Dual Band
Up to 600 + 1300 Mbps combined Wi-Fi Speed

Dual-Band with a Kick

How about a dual-band wireless router with 3x3 data streams for faster Wi-Fi speeds?
Independent data streams are delivered to each device on the network for speeds of up to
1900Mbps (600 Mbps in 2.4GHz + 1300 Mbps in 5GHz).
The best performance for streaming your favorite movie or playing games with your friends.

Want Great Coverage?

Four high-performance external antennas will bring out stronger Wi-Fi coverage throughout your home. More devices that will connect faster to your network and no more dead zones.

Multi-User MIMO (MU-MIMO)

With MU-MIMO technology multiple devices are able to get high-bandwidth Wi-Fi signal at the same time, distributing data more efficiently, giving you the fastest Wi-Fi speeds in your home. You can stream HD media faster, transfer large files really fast and play buffer free gaming.

More Processing Power

A Dual-core processor boosts multitasking computing power and improves

Optimal Bandwidth Connection

Not all Wi-Fi bands are the same, but you don’t need to worry about that. The DIR-878 chooses from two Wi-Fi bands and automatically connects each device on your network to the best, clearest band available for the best connection every time.

SmartBeam Forming

Improves coverage by directing bandwidth to your devices as you move around your home. You can seamlessly stream HD video, surf the web, skype your friends and play online games from wherever you are so you’ll always get the best experience.

Best Wired Performance

Connect up to 4 wired devices and enjoy the best online experience for HD Streaming and Gaming.

Short summary description D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link EXO AC1900 MU-MIMO, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

D-Link EXO AC1900 MU-MIMO. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab,.... Security algorithms: WPA, WPA2, WPS. Supported network protocols: IPv6. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WLAN

WAN connection
Ethernet WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
600 Mbit/s
WLAN data transfer rate (second band)
1300 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11d, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
No
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Firewall
Yes
Guest access
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
Supported network protocols
IPv6
Design
Product colour
Black
Indication light
Yes
LED indicators
LAN, Power, WLAN
On/off switch
Yes
Product type *
Tabletop router
Antenna
Antenna design *
External
Antennas quantity
4
Features
Certification
FCC, CE, C-Tick, S Mark
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
1,5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mac compatibility
Yes
Weight & dimensions
Width
258,8 mm
Depth
183,4 mm
Height
44,9 mm
Weight
565 g
Packaging data
Package width
280 mm
Package depth
330 mm
Package height
90 mm
Package weight
1,16 kg
Logistics data
Shipping (inner) case height
36,4 cm
Shipping (inner) case width
29,6 cm
Shipping (inner) case length
47,7 cm
Shipping (inner) case net weight
5,79 kg
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
173,5 kg
Master (outer) cases per pallet (air)
24 pc(s)
Products per pallet (air)
120 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
122,7 cm
Pallet gross weight (sea)
279,2 kg
Master (outer) cases per pallet (sea)
40 pc(s)
Products per pallet (sea)
200 pc(s)
Pallet height (sea)
195,5 cm
Shipping (inner) case gross weight
6,61 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-02-09 01:30:41
Uk has collected 16 expert reviews for D-Link EXO AC1900 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
ocdrift.com
Updated:
2018-02-09 01:30:41
D-Link recently launch new range of router starting from DIR-842, DIR-859, DIR-878 and DIR-882, all this 4 model is having Christmas promotion until end of Dec 2017, so hurry up for those looking to upgrade with a new router, check out their FB Page @ D-L...
Good Wide coverage even for apartment with multiple room, Simple Web Interface, Lots of epic features, Does not overheat easily...
Bad Does not have USB Connectivity...
Bottom line Now it comes to another end of review, D-Link did another great job on D-Link DIR 878 AC1900 MU-MIMO Gigabit Wi-Fi Router. Comparing to my previous router, I'm having full house coverage of Wi-Fi connectivity without having any reduced of speed. With lots...
80%
uk.hardware.info
Updated:
2019-12-06 11:16:44
One of the most common annoyances of modern man is a poorly functioning WiFi connection. Especially now that more and more devices are becoming connected and it only gets busier in the ether, it can do no harm to take a good look at your current equipment...
0%
Brand Image Product code Product Stock Price from
D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link EXO AC2600 MU-MIMO wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-882 EXO AC2600 MU-MIMO 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black D-Link DIR-611 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
DIR-611 DIR-611 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-2877AL wireless router D-Link DSL-2877AL wireless router
(show image)
DSL-2877AL DSL-2877AL 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-3785 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link DSL-3785 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DSL-3785 DSL-3785 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black D-Link DIR-619L wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
DIR-619L DIR-619L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-932C wireless router 4G Black D-Link DWR-932C wireless router 4G Black
(show image)
DWR-932C DWR-932C 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWR-711 wireless router 3G Black D-Link DWR-711 wireless router 3G Black
(show image)
DWR-711 DWR-711 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black D-Link DSR-250N/EEU wireless router Gigabit Ethernet Single-band (2.4 GHz) Black
(show image)
DSR-250N/EEU DSR-250N/EEU 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
DIR-885L AC3150 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DKT-883 wireless router D-Link DKT-883 wireless router
(show image)
DKT-883 DKT-883 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)