Intel Core i5-9600KF (9MB Cache, 3.7GHz), 16GB DDR4-SDRAM, 2000GB HDD, 250GB SSD, NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6), LAN, Windows 10 Home 64-bit
CyberpowerPC Infinity X66 Ti Gaming, 3,7 GHz, Intel® Core™ i5, i5-9600KF, 16 GB, 2,25 TB, Windows 10 Home
CyberpowerPC Infinity X66 Ti Gaming. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9600KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,25 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black