Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Flash memory 0,256 GB
- - LCD
- - Audio formats supported: MP3, WMA
- - 90 dB
- - FM radio Voice recording
- - Line-in
- - Continuous audio playback time: 18 h AAA Alkaline
Warranty:
1-year limited hardware warranty
Long product name Creative Labs ZEN NANO PLUS 256MB 0,256 GB Purple
:
ZEN NANO PLUS 256MB PURPLE SILVER
The long product name of Creative Labs ZEN NANO PLUS 256MB 0,256 GB Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ZEN NANO PLUS 256MB PURPLE SILVER
More>>>
Short summary description Creative Labs ZEN NANO PLUS 256MB 0,256 GB Purple:
This short summary of the Creative Labs ZEN NANO PLUS 256MB 0,256 GB Purple data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs ZEN NANO PLUS 256MB, 0,256 GB, LCD, FM radio, 34 g, Purple
Long summary description Creative Labs ZEN NANO PLUS 256MB 0,256 GB Purple:
This is an auto-generated long summary of Creative Labs ZEN NANO PLUS 256MB 0,256 GB Purple based on the first three specs of the first five spec groups.
Creative Labs ZEN NANO PLUS 256MB. Total storage capacity: 0,256 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 18 h. Weight: 34 g. Product colour: Purple