location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Masterkeys Pro L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGK-6020-KKCR1-SW
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Cherry MX Red
  • - Swiss
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Red
  • - Black
Long product name Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black :
The long product name of Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Masterkeys Pro L, ARM Cortex M3 32bit, 512KB Memory, USB 2.0
More>>>
Short summary description Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black:
This short summary of the Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming Masterkeys Pro L, Full-size (100%), Wired, USB, Black

Long summary description Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black:
This is an auto-generated long summary of Cooler Master Gaming Masterkeys Pro L keyboard USB Swiss Black based on the first three specs of the first five spec groups.

Cooler Master Gaming Masterkeys Pro L. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1,5 m. Recommended usage: Gaming. Product colour: Black

Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Gaming SK621 keyboard Universal USB + Bluetooth QWERTZ Swiss Grey, Stainless steel
(show image)
SK-621-GKLR1-SW SK621 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys MK850 keyboard USB QWERTZ Swiss Metallic
(show image)
MK-850-GKCR1-SW MasterKeys MK850 0.00
(excl. VAT)
0 (incl. VAT)