location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 8845 IP phone Charcoal LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP Business Phone 8845, 5-inch Wide Video Graphics Array (WVGA) Colour Display, 720p HD Two-Way Video, Gigabit Ethernet Switch, Class 2 PoE, 1-Year Limited Hardware Warranty (CP-8845-K9=)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-8845-K9=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658845482 show
Category:
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP Phones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 14:47:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco 8845 IP phone Charcoal LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LARGE DISPLAY: 5-inch high-resolution widescreen WVGA colour display with 720p HD two-way video and localised language support to meet the needs of global users
  • - FIXED FUNCTION KEYS: One-touch access to service, messaging, directory, hold/resume, transfer and conference features
  • - FULLY PROGRAMMABLE: Set up line keys to support either lines, such as directory numbers, or call features like speed dialling
  • - OPTIMAL PERFORMANCE: Class 2 PoE with a built-in Ethernet Gigabit switch for your PC connection
  • - PEACE OF MIND: 1-year limited hardware warranty
Warranty: One-Year Limited Hardware Warranty
Long product name Cisco 8845 IP phone Charcoal LCD :
The long product name of Cisco 8845 IP phone Charcoal LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IP Business Phone 8845, 5-inch Wide Video Graphics Array (WVGA) Colour Display, 720p HD Two-Way Video, Gigabit Ethernet Switch, Class 2 PoE, 1-Year Limited Hardware Warranty (CP-8845-K9=)
More>>>
Short summary description Cisco 8845 IP phone Charcoal LCD:
This short summary of the Cisco 8845 IP phone Charcoal LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco IP PHONE 8845, IP Phone, Charcoal, Wired handset, Polycarbonate, Desk/Wall, LCD

Long summary description Cisco 8845 IP phone Charcoal LCD:
This is an auto-generated long summary of Cisco 8845 IP phone Charcoal LCD based on the first three specs of the first five spec groups.

Cisco IP PHONE 8845. Product type: IP Phone, Product colour: Charcoal, Handset type: Wired handset. Display: LCD, Display diagonal: 12,7 cm (5"), Display resolution: 800 x 480 pixels. Voice codecs: G.722, G.729A, iLBC. Supported network protocols: Cisco Discovery Protocol, 802.1Q/p. Width: 257,3 mm, Depth: 98,4 mm, Height: 228,8 mm

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)