Canon logo

Canon 2768B018 photo paper A3+

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325477
Info modified on:
20 Oct 2023, 12:26:13
Bullet Points Canon 2768B018 photo paper A3+:
  • - Ultimate high gloss finish
  • - Excellent match for Canon Lucia & ChromaLife100+ inks
  • - Outstanding colour reproduction
  • - High brightness surface
  • - Excellent fade resistance
Long product name Canon 2768B018 photo paper A3+:

PT-101 Pro Platinum Photo Paper A3 Plus - 10 Sheets

Canon 2768B018 photo paper A3+:

Professional studio finish photo paper offering outstanding quality and fade resistance. With wide colour reproduction, this glossy heavyweight paper extends the creative potential of photographers.

Short summary description Canon 2768B018 photo paper A3+:

Canon 2768B018, A3+, 10 sheets, 330 mm, 480 mm, 300 g

Long summary description Canon 2768B018 photo paper A3+:

Canon 2768B018. Paper size: A3+, Sheets per pack: 10 sheets. Width: 330 mm, Height: 480 mm, Weight: 300 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.