location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CCBS6182WHV/1 Freestanding 305 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCBS6182WHV/1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34002121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361903401
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:39:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CCBS6182WHV/1 Freestanding 305 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 305 L
  • - 219 L LED Fridge interior light
  • - 86 L Bottom-placed 4* 4 kg/24h
  • - 272 kWh 43 dB
More>>>
Short summary description Candy CCBS6182WHV/1 Freestanding 305 L Stainless steel:
This short summary of the Candy CCBS6182WHV/1 Freestanding 305 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CCBS6182WHV/1, 305 L, ST, 43 dB, 4 kg/24h, Stainless steel

Long summary description Candy CCBS6182WHV/1 Freestanding 305 L Stainless steel:
This is an auto-generated long summary of Candy CCBS6182WHV/1 Freestanding 305 L Stainless steel based on the first three specs of the first five spec groups.

Candy CCBS6182WHV/1. Total net capacity: 305 L. Door hinge: Right. Climate class: ST, Noise level: 43 dB. Fridge net capacity: 219 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 86 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 272 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
No
Child lock
No
Control type
Rotary
Built-in display *
No
Refrigerating medium
R600a
Shelves material
Glass
Adjustable shelves
Yes
Number of compressors
1
Number of adjustable shelves
4
Performance
Total net capacity *
305 L
Total gross capacity
322 L
Climate class *
ST
Minimum operating temperature
16 °C
Maximum operating temperature
38 °C
Noise level *
43 dB
Icemaker *
No
Holiday function
No
Adjustable thermostat
Yes
Fridge
Fridge net capacity *
219 L
Cooling system
Dynamic (fan-assisted)
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Number of egg balconies
1
Bottle rack
No
Anti-bacterial coating
Yes
Fridge
Super Cool function *
No
Ventilation
Yes
Smart Cool function
No
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
86 L
Freezing capacity *
4 kg/24h
Storage time during power failure *
21 h
Star rating *
4*
Automatic defrost (freezer)
No
Freezer number of shelves/baskets *
3
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
No
Ergonomics
Door open alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
272 kWh
AC input voltage
200 - 240 V
AC input frequency
50 Hz
Current
10 A
Energy usage
1 kWh/24h
Power source
Electric
Weight & dimensions
Width *
600 mm
Depth *
600 mm
Height *
1870 mm
Weight *
60 kg
Packaging data
Package width
650 mm
Package depth
635 mm
Package height
1949 mm
Package weight
65 kg
Other features
Multi-airflow system
No