Camillo Rigamonti ZL16C663A, Wood, Polywood, LED, Battery, AA, Alkaline
Camillo Rigamonti ZL16C663A. Product colour: Wood, Material: Polywood. Lamp type: LED. Power source type: Battery, Battery type: AA, Battery technology: Alkaline. Width: 95 mm, Depth: 95 mm, Height: 155 mm