Brother logo

Brother TZ-735 label-making tape White on green

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102700
Info modified on:
13 Mar 2024, 09:09:27
Long product name Brother TZ-735 label-making tape White on green:

Gloss Laminated Labelling Tape - 12mm, White/Green

Brother TZ-735 label-making tape White on green:

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape
- white on green
- 12mm width and 8m length

Short summary description Brother TZ-735 label-making tape White on green:

Brother TZ-735, White on green, TZ, Black, Thermal transfer, Gloss, Brother

Long summary description Brother TZ-735 label-making tape White on green:

Brother TZ-735. Label colour: White on green, Tape type: TZ, Product colour: Black. Tape width: 1,2 cm, Tape length: 8 m, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.