Beliani 236620-88120 nightstand/bedside table White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119
Info modified on:
29 Apr 2024, 08:58:01
Bullet Points Beliani 236620-88120 nightstand/bedside table White:
  • - Shock-absorbing Slatted Bed Base Offers Perfect Support
  • - Elegant Design
  • - Comfortable and Wide Sleeping Surface
  • - Robust Frame
  • - Modern Look and Quality for Many Years
  • - 1 x Slatted Frame (14 Flat Slats)
  • - Not Included: Mattress, Bedding and Cushions
  • - 1 x Bed Frame
  • - 2 x Nightstand
Warranty:
2 Years
Long product name Beliani 236620-88120 nightstand/bedside table White:

Eu Super King Size Bed With Bedside Tables White Zen

Short summary description Beliani 236620-88120 nightstand/bedside table White:

Beliani 236620-88120, Bedside table, White, 350 kg, 3280 mm, 2290 mm, 860 mm

Long summary description Beliani 236620-88120 nightstand/bedside table White:

Beliani 236620-88120. Type: Bedside table, Product colour: White, Table top load capacity: 350 kg. Width: 3280 mm, Depth: 2290 mm, Height: 860 mm. Warranty period: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.