ATEN logo

ATEN CS22HF KVM switch Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99719
Info modified on:
20 Jun 2024, 08:26:28
Bullet Points ATEN CS22HF KVM switch Black:
  • - One KVM console controls two computers with USB and HDMI interface
  • - Superior video quality & up to 1920 x 1080 @ 60 Hz / 1920 x 1200 @ 60 Hz
  • - Computer selection via Remote Port Selector
  • - HDMI compliant; HDCP 1.4 compliant
  • - Multiplatform support – Windows, Mac, and Linux
  • - The console USB ports can be used for USB peripheral sharing
  • - Supports USB hot-plugging
  • - Bus-powered
Long product name ATEN CS22HF KVM switch Black:

2-Port USB FHD HDMI Cable KVM Switch

ATEN CS22HF KVM switch Black:

The CS22HF 2-Port USB FHD HDMI Cable KVM Switch is a control unit that allows access to two computers from a single USB and HDMI console while offering video quality up to 1920 x 1080 @ 60 Hz / 1920 x 1200 @ 60 Hz. With the CS22HF, you can quickly and effortlessly switch between two USB HDMI computers via the pushbutton on the remote port selector. The CS22HF supports multiplatform operations which allow you to switch between two different operating system PCs. Moreover, the compact and bus-powered design allows for an efficient and tidy installation, providing an ideal space-saving solution to keep your desk well-organized. This plug and play switch is ideal for people who need quick control to multitask between two computers on a desktop in any environment.

Short summary description ATEN CS22HF KVM switch Black:

ATEN CS22HF, 1920 x 1200 pixels, Full HD, 1,518 W, Black

Long summary description ATEN CS22HF KVM switch Black:

ATEN CS22HF. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: Full HD, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Plastic, Cable length: 1,2 m. Input voltage: 5 V, Power consumption (typical): 1,518 W. Width: 66,5 mm, Depth: 82,4 mm, Height: 25,2 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.