ASUS logo

ASUS CDR CD-S520 optical disc drive Internal White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37919
Info modified on:
21 Oct 2022, 10:14:07
Short summary description ASUS CDR CD-S520 optical disc drive Internal White:

ASUS CDR CD-S520, White, 0,125 MB, 52x, 150 ms, 20 - 80%, 5 - 45 °C

Long summary description ASUS CDR CD-S520 optical disc drive Internal White:

ASUS CDR CD-S520. Product colour: White. Drive device, buffer size: 0,125 MB. CD read speed: 52x. Access time: 150 ms. Weight: 976 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.