ASUS logo

ASUS Transformer Book TX300CA-C4030H Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41478
Info modified on:
26 Jun 2024, 06:20:31
Long product name ASUS Transformer Book TX300CA-C4030H Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Stainless steel:

Intel Core i5-3337U (3MB Cache, 1.8GHz), 500GB HDD, 128GB SSD, 4GB DDR3, 13.3" 16:9 IPS Full HD 1920 x 1080, Intel HD 4000 Graphics, Bluetooth 4.0, WLAN 802.11 b/g/n, Gigabit Ethernet, Windows 8 64-bit

ASUS Transformer Book TX300CA-C4030H Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Stainless steel:

Precision-Engineered Ultraportability
ASUS Transformer Book is the world’s thinnest Windows 8 tablet with a 3rd generation Intel® Core™ i7 processor. Inspired by the beautiful Zenbook ultraportable, Transformer Book features a sleek profile and a precision-engineered all-metal design with unique spun metal finish that’s the result of a sophisticated 32-step manufacturing process. Transformer Book is as striking as it is resilient and is perfect proof of the ASUS spirit of persistent perfection.

High-performance portability
Whether used as a Windows 8 multi-touch tablet or a notebook with keyboard and touchpad, ASUS Transformer Book always has incredible performance on tap. A choice of 3rd generation Intel® Core™ i5 and i7 processors seamlessly switch between applications for effortless multi-tasking with Windows 8 apps, while Intel® Turbo Boost Technology 2.0 delivers an automatic burst of speed whenever it’s required. Enjoy smooth HD movie playback, responsive gaming and incredible sound quality, thanks to ASUS SonicMaster audio technology.

Storage Options for Two Ways of Working
With two types of internal storage device, ASUS Transformer Book works the way you want to. As a tablet, the 128GB SSD means apps launch near-instantly for a slick and seamless Windows 8 experience, while ASUS WebStorage ensures easy access to secure cloud storage when travelling far and wide. Connect ASUS Transformer Book to its notebook dock and it instantly becomes a fully functional notebook with up to a 500GB hard drive, with exclusive ASUS high-speed bridge technology that ensures blisteringly fast 5Gbit/s data transfer speeds.

Backlit keyboard
In Notebook Mode, ASUS Transformer Book features a backlit keyboard with ambient light control that automatically adjusts its brightness to suit the surroundings, making it easy to keep on top of any productivity task.

Smart Battery Technology
ASUS Transformer Book has up to five hours’ battery life in full notebook mode and up to eight hours in tablet mode. Power Up! technology extends notebook battery life still further by disabling the dock’s hard drive and ports to leave the keyboard and touchpad active, giving up to eight hours’ use.

More Than a Mobile Dock
ASUS Transformer Book has a mobile dock that’s more than just a backlit keyboard and smart gesture touchpad. With a 500GB hard drive, two USB 3.0 ports and Gigabit LAN, it’s a fully featured notebook with a built-in battery of its own.

No more waiting to work
With up to two weeks’ standby time in Notebook mode, there’s no need to waste time waiting for ASUS Transformer Book to shut down, while two-second resume from standby means it’s ready for action when you are.

Brilliant High-Definition Display
ASUS Transformer Book features a Full HD display with 1080p resolution and IPS technology for an incredibly crisp and detailed image, with a wide 178° viewing angle. Multi-touch support gives full fingertip control with Windows 8 too, while Mini Display Port makes it easy to connect an HDTV for big-screen viewing.

Superior Sound Quality
Developed with the audio experts at Bang & Olufsen ICEpower®, ASUS SonicMaster technology delivers outstanding cinematic sound quality. Four speakers in Notebook mode give an immersive listening experience and MaxxAudio provides fully customizable EQ control for perfect results with movies, music and games. Audio recording is crystal-clear too, thanks to a high quality array mic that filters background noise.

High-Quality Cameras
With a front 720p HD and optional rear 5-megapixel camera, ASUS Transformer Book is perfectly equipped for capturing high-quality images. Enjoy crystal-clear face-to-face video chat with family and friends, and simply tap the screen to take a photo.

Stay-Safe Power Supply
Accidentally tripping over a plugged-in notebook power lead risks damage to the lead, the notebook — and, worst of all, you. Transformer Book solves this problem with a clever power lead that doesn’t plug into a socket, but snaps onto it magnetically. A firm tug is enough to break the connection safely, so there’s no risk of dragging Transformer Book off a desk by snagging its power lead, or having it snatched from your hands if you pick it up when still plugged in.

Short summary description ASUS Transformer Book TX300CA-C4030H Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Stainless steel:

ASUS Transformer Book TX300CA-C4030H, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 628 GB

Long summary description ASUS Transformer Book TX300CA-C4030H Intel® Core™ i5 i5-3337U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 628 GB HDD+SSD Windows 8 Grey, Stainless steel:

ASUS Transformer Book TX300CA-C4030H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.