Area logo

Area CSTTPUC6510BKK mobile phone case 13,5 cm (5.3") Folio Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38063
Info modified on:
14 Mar 2024, 19:30:27
Short summary description Area CSTTPUC6510BKK mobile phone case 13,5 cm (5.3") Folio Black:

Area CSTTPUC6510BKK, Folio, LG, LG K10 (2017), 13,5 cm (5.3"), Black

Long summary description Area CSTTPUC6510BKK mobile phone case 13,5 cm (5.3") Folio Black:

Area CSTTPUC6510BKK. Case type: Folio, Brand compatibility: LG, Compatibility: LG K10 (2017), Maximum screen size: 13,5 cm (5.3"), Surface coloration: Monochromatic, Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.