Apple logo

Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75359
Info modified on:
23 Jul 2024, 20:38:50
Long product name Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver:

MacBook Pro 13, Intel dual-core i7 2.9GHz (Turbo Boost 3.6GHz), 8GB 1600MHz DDR3, 128GB SSD, 13.3" 1280x800 LED, Intel HD Graphics 4000, MagSafe, FireWire 800, 2xUSB 3.0, Thunderbolt, SD/SDXC, Gigabit Ethernet, Wi-Fi 802.11a/b/g/n, Bluetooth 4.0, 2.06 kg, OS X

Short summary description Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver:

Apple MacBook Pro , Intel® Core™ i7, 2,9 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 8 GB, 128 GB

Long summary description Apple MacBook Pro Intel® Core™ i7 i7-3520M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Mac OS X 10.8 Mountain Lion Silver:

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2,9 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Mac OS X 10.8 Mountain Lion. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.