AK Informatica RIG PALACE 15, 4,2 GHz, Intel® Core™ i7, i7-7700K, DDR4-SDRAM, 1,24 TB, HDD+SSD
AK Informatica RIG PALACE 15. Processor frequency: 4,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory type: DDR4-SDRAM. Total storage capacity: 1,24 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Product type: PC. Product colour: White