location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B276HLCbmdprx - 27" monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UM.HB6EE.C01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392274831
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 16:05:04
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 300 cd/m² 3000:1
  • - F 26 kWh 26,6 W
Long product name Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B276HLCbmdprx - 27" Full HD monitor
More>>>
Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The official description of Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Acer B6 series of professional monitors combine professional functionality with ergonomic design to suit all environments and needs.


Professional Functionality

Excellent image quality is at the heart of the B6 series’ design with every model offering rich colours, wide viewing angles and fine control to ensure a consistent, quality viewing experience.
The B276HLC specifically features a 27” Full HD display which provides plenty of detail for working on spreadsheets, reports and other tasks. The B6 series features Acer’s eColour Management technology, which optimises image performance in common usage scenarios to deliver an improved, more enjoyable viewing experience.

With the inclusion of Acer’s ComfyView technology in the B6 series monitors, they not only look great but also help to protect the user’s vision and maximise comfort, especially during extended use. ComfyView minimises reflections and glare through the use of polarising materials, to reduce eye strain and fatigue when using the monitor.

As well as being focused on eye comfort, the B6 series is also designed with ergonomic comfort in mind as well. The ErgoStand is capable of a wide range of movement to ensure that you can adjust the screen to the ideal position, to help further combat eye strain as well as minimising physical discomfort by allowing you to sit comfortably and maintain good posture.

Featuring Acer’s super-slim ZeroFrame bezels, the B276HLC has an understated, professional style. The slim bezels not only serve keep size and weight to a minimum but also make the B276HLC ideal for multi-monitor systems. The B6 series features a wide range of useful connectivity options, , including VGA, DVI and DisplayPort. This ensures that it can easily and conveniently be connected to a wide variety of sources.


Excellent Reliability

The B6 series includes Acer’s 3-year Commercial Warranty as standard.

On top of that, it’s also covered by the Acer Reliability Promise, which means that if the monitor suffers a warranty fault within the first 12 months, not only will it be repaired for you, you’ll be refunded 100% of the price paid as well.

Short summary description Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer B6 B276HLCbmdprx, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Acer B6 B276HLCbmdprx computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Acer B6 B276HLCbmdprx. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

<b>Acer ComfyView</b>
Acer ComfyView

Equipped with Acer's ComfyView technology, the B276HLC minimises unpleasant and distracting screen glare, which helps to reduce eye strain and fatigue, especially during extended use.
This is achieved using a polarising material, reducing the reflectivity of the screen and allowing the B276HLC to be comfortably used in a variety of working environments.

<b>ZeroFrame Design</b>
ZeroFrame Design

The B276HLC features Acer's ZeroFrame design - the near bezel-less design creates a more seamless look for a more stylish and professional feel, as well as minimising distractions by allowing you to focus on what matters most: the screen.

Additionally, the slimmed-down bezels ensure the B276HLC can be easily integrated into multi-monitor set-ups without negatively impacting productivity or usability.

<b>Flexible Stand</b>
Flexible Stand

The B276HLC's stand allows for a wide range of adjustment to ensure that you can position the screen at the most comfortable and convenient angle.
Adjustments include 40 degrees of tilt, 120 degrees of swivel, 90 degrees of pivot and 150mm of height.

<b>Convenient Cable Management</b>
Convenient Cable Management

As well as allowing for a wide variety of adjustment, the B276HLC's stand also features discreet and convenient cable management, helping you keep your workspace clutter-free.

<b>Built-in Speakers</b>
Built-in Speakers

The B276HLC features 2x 2W built-in speakers for convenient media usage without the need for extra equipment.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
100000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,311 x 0,311 mm
Horizontal scan range
31 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
59,7 cm
Viewable size, vertical
33,6 cm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-60 - 60°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
26 kWh
Power consumption (typical) *
26,6 W
Power consumption (standby) *
0,43 W
Power consumption (off)
0,24 W
Energy efficiency scale
A to G
Weight & dimensions
Width (without stand)
614 mm
Depth (without stand)
247,2 mm
Height (without stand)
529,9 mm
Weight (without stand)
7 kg
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
399169
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:01:03
Uk has collected 1 expert review for Acer B6 B276HLCbmdprx - 27" monitor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)