Acer logo

Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0,25 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21855
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0,25 GB PC:

ACERPOWER F1 CEL-2.6G 40GB 256MB CDRW-DVD WXPP LAN AZB IN (CEL)

Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0,25 GB PC:

-High Level Reliability .
-Powerful Business Solution.
The AcerPower F1 is designed to be a reassuringly reliable entry-level desktop computer with dependable performance and maximum value. Featuring the latest proven technology combined with Acer's renowned high levels of reliability, the AcerPower F1 can handle complex business tasks efficiently and with minimum fuss allowing users to be productive in the office environment.

Short summary description Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0,25 GB PC:

Acer ACERPOWER F1 CEL-2.6G 40GB, 2,6 GHz, Intel® Celeron®, 0,25 GB, 40 GB

Long summary description Acer ACERPOWER F1 CEL-2.6G 40GB Intel® Celeron® 0,25 GB PC:

Acer ACERPOWER F1 CEL-2.6G 40GB. Processor frequency: 2,6 GHz, Processor family: Intel® Celeron®. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Power supply: 180 W. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.