location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V Nitro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN7-791G-573T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MQREH.002
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210H 2,9 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 1 TB Hybrid-HDD DVD±RW
  • - NVIDIA® GeForce® GTX 860M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 135 W
  • - Windows 8.1 64-bit
Long product name Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black :
The long product name of Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210H (2.9GHz, 3MB), 17.3" Full HD IPS LED (1920 x 1080), 8GB DDR3L, Hybrid HDD (1TB HDD + 8G Cache SSD), DVD-RW, NVIDIA GeForce GTX 860M, 802.11ac, webcam, Windows 8.1 64
More>>>
Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
The official description of Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to rev up your life
With the Aspire V Nitro Series, life is exciting. With its sleek shape and uniquely textured exterior, the V Nitro always stands out from the crowd. Cutting-edge graphics and speedy performance deliver the ultimate entertainment experience. Amped-up audio and visuals bring the cinema home to you.

Knockout looks
The Aspire V Nitro's sleek lines, sharp angles, slim profile, and dramatic blend of premium materials make it a beauty-contest winner. Acer's industry-leading panel imprint technology (called "soft-touch NIL") turns the top cover into a feast of visual and tactile texture. Inside, the red glow of the backlit keyboard adds to the drama.

The beast inside
The sleek exterior hides a brutal reality. Under the hood, the Nitro is pure supercar. Cutting-edge Intel processors combine with 256 GB solid-state drives, 1 TB HDDs, and Nvidia graphics cards to ensure powerful performance and astounding gaming experiences.1 Dual wireless antennas double the data flow, for very high connection speeds.

Designed to thrill
Four built-in speakers and Dolby® Digital Plus Home Theater™ surround sound puts you inside the movie. The high-end screen has IPS1, 2 tech built in, so you can see all the full-color action, even from wide viewing angles.

Skype-certified
The Aspire V Nitro has been certified by Skype because it has all the high-quality hardware and software that's required for great online conversations. This means you can enjoy smooth voice and video chats without fear of echoes, gaps or lag.

Black Edition -- High-octane performance
Top-of-the-line Intel® standard-voltage processors deliver powerful performance. Newest-generation Nvidia® GeForce GTX 860M graphics enrich visuals and boost gaming performance for full-throttle entertainment.

Black Edition -- Unique technology
Choose the Aspire V Nitro model that has all the features you want. Acer DustDefender1 prevents dust build-up and Acer CoolBoost1 technology puts a pop-up user interface on your screen, from where you can easily control airflow and improve system cooling.

1. Specifications vary depending on model.
2. All brands and product names mentioned herein include trademarks of their respective companies and are used solely to describe or identify the products.

Short summary description Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
This short summary of the Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire V Nitro VN7-791G-573T, Intel® Core™ i5, 2,9 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:
This is an auto-generated long summary of Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black based on the first three specs of the first five spec groups.

Acer Aspire V Nitro VN7-791G-573T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210H
Processor cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Hybrid-HDD cache type
SSD
Hybrid-HDD capacity
1 TB
Hybrid-HDD cache memory
8 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 860M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1Q0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78929
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
4450 mAh
Power
AC adapter power
135 W
Security
Cable lock slot
No
Weight & dimensions
Width
423 mm
Depth
293 mm
Height
25,4 mm
Weight *
3 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 01:28:52
Uk has collected 74 expert reviews for Acer Aspire V Nitro VN7-791G-573T Intel® Core™ i5 i5-4210H Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com/au/
Updated:
2014-12-14 01:28:51
The holidays are quickly approaching, and with the Aspire V Nitro, Acer has whipped together a serious candidate for those looking at the lot of gaming laptops.On the surface, it's a stunning machine. The V Nitro is topped off with an appealing design and...
Good Sharp design, Highend components, Great value...
Bad Uneven performance...
Bottom line At first glance, the Aspire V Nitro design is on-point and understated, much unlike the lot of loud and boisterous gaming laptops. Better yet – despite a few hiccups – the rig seems to performs admirably for a machine starting at $1,099. While Acer doesn...
0%
techradar.com
Updated:
2014-12-14 01:28:51
The holidays are quickly approaching, and with the Aspire V Nitro, Acer has whipped together a serious candidate for those looking at the lot of gaming laptops.On the surface, it's a stunning machine. The V Nitro is topped off with an appealing design and...
Good Sharp design, High, end components, Great value...
Bad Uneven performance...
Bottom line The holidays are quickly approaching, and with the Aspire V Nitro, Acer has whipped together a serious candidate for those looking at the lot of gaming laptops. On the surface, it’s a stunning machine. The V Nitro is topped off with an appealing design an...
0%
lazygamer.net
Updated:
2015-02-26 01:09:00
I was excited when Geoff told me he had a gaming laptop for me to review. Under normal circumstances, I frown upon the portable Master Race, because it costs a lot more to get an equivalent desktop performance packed into that laptop shell. Still, The Ace...
0%
trustedreviews.com
Updated:
2015-06-23 01:05:30
What is the Acer Aspire V Nitro Black Edition VN7-791G? The Acer Aspire V Nitro Black Edition VN7-791G is, according to Acer's own blurb, the apex of the Aspire V Nitro line. What that means in reality is it's a premium, large but slim, 17in laptop that...
Good Smart design suits home and office, Packed with features including Intel RealSense, Excellent quality screen and good sound quality, Powerful machine also suitable for gaming...
Bad RealSense not that useful yet, Battery life struggles to reach four hours, Screen resolution only 1080p, Can get slightly better gaming performance for the money...
Bottom line Acer Aspire V Nitro Black Edition – Performance This is a powerful machine. The combination of that i7-4710HQ, 8GB of RAM and a 128GB SSD means it just feels fast, with programs opening rapidly and the whole system having a snappiness to it. This is refle...
80%
hardware-boom.com
Updated:
2017-05-17 01:08:20
to a class of gaming notebooks. Previously, game models, the company was not – usually powerful Acer laptops were considered multimedia models. In fact, changes in positioning occurred only formal – yes, Acer Aspire V17 Nitro for gaming, but for gaming la...
0%