location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Large Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLC11.001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147758357
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:41:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Large venue projector Black
  • - DLP 4000 ANSI lumens
  • - Lamp 3000 h
  • - 1080p (1920x1080) 16:9 12000:1
  • - Number of colours: 1.073 billion colours
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 325 W
Long product name Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black :
The long product name of Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP™ - FHD 1920 x 1080 - 12.000:1 - 4000 ANSI Lumens - Analog & HDMI 1.4 - RJ45 - 2x Digital Zoom - CBII - keystone - DLP 3D - 35dB - 2.5KG - Bag - ExtremeEco - 3 years warranty
More>>>
Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black:
The official description of Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best value projectors for work and play
Acer Essential series projectors are best value projectors ideal for everyday use, at work or home. Make your presentations more compelling and entertainment more exciting with high brightness, high contrast and DLP® 3D Ready2, while adhering to your bottom line.

Short summary description Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black:
This short summary of the Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Large Venue P5515, 4000 ANSI lumens, DLP, 1080p (1920x1080), 12000:1, 16:9, 4:3

Long summary description Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black:
This is an auto-generated long summary of Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black based on the first three specs of the first five spec groups.

Acer Large Venue P5515. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focal length range: 15.98 - 21.42 mm, Aperture range (F-F): 2,50 - 2,93, Zoom ratio: 1.36:1. Analog signal format system: NTSC, PAL, SECAM. Noise level: 33 dB, Noise level (economic mode): 29 dB

Projector
Supported aspect ratios
4:3
Projection distance
1 - 7,1 m
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
12000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, vertical
±40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
24 kHz
Vertical synchronization (max)
120 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHP
Lamp power
260 W
Lens system
Focal length range
15.98 - 21.42 mm
Aperture range (F-F)
2,50 - 2,93
Zoom ratio
1.36:1
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
325 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
314 mm
Depth
223 mm
Height
93 mm
Weight *
2,5 kg
Packaging content
Remote control included *
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:48:01
Uk has collected 2 expert reviews for Acer Large Venue P5515 data projector Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Acer Large Venue P5227 data projector Large venue projector 4000 ANSI lumens DLP XGA (1024x768) 3D White Acer Large Venue P5227 data projector Large venue projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
MR.JLS11.001 P5227 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Professional and Education H6517ST data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JLA11.001 H6517ST 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White Acer Basic X123PH data projector Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
MR.JKZ11.001 X123PH 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H6520BD data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White Acer Home H6520BD data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White
(show image)
MR.JJT11.001 H6520BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White Acer Value P1173 data projector Standard throw projector 3000 ANSI lumens DLP SVGA (800x600) White
(show image)
MR.JH511.001 P1173 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)