location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JH211.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector Black
  • - DLP 5000 ANSI lumens
  • - Lamp 1500 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 508 - 7620 mm (20 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 3 W
  • - AC 460 W
Long product name Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black :
The long product name of Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full HD (1920 x 1080) - Contrast Ratio 7,500:1 - Standard Mode Brightness 5000 lm - Normal Mode Lamp Life 1500 Hour - Weight (Approximate) 7.50 kg
More>>>
Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black:
The official description of Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crystal clear in any room
With projection this crisp and bright, even your most complex concepts will be easily grasped by associates, clients or students. The power of your ideas will shine through with the high resolution and brilliant colour of Professional and Education Series projectors, while top-notch technologies keep you in complete control.

Short summary description Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black:
This short summary of the Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Business P7505, 5000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 508 - 7620 mm (20 - 300")

Long summary description Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black:
This is an auto-generated long summary of Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black based on the first three specs of the first five spec groups.

Acer Business P7505. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 1500 h, Service life of light source (economic mode): 3500 h. Focal length range: 22.18 - 33.27 mm, Aperture range (F-F): 2,45 - 2,9, Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3
Screen size compatibility *
508 - 7620 mm (20 - 300")
Projection distance
1 - 10 m
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Keystone correction, vertical
-40/+40°
Horizontal synchronization (min)
30 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
50 kHz
Vertical synchronization (max)
85 kHz
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Service life of light source (economic mode)
3500 h
Lamp type
P-VIP
Lamp power
370 W
Lens system
Focal length range
22.18 - 33.27 mm
Aperture range (F-F)
2,45 - 2,9
Zoom ratio
1.5:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
HDCP
Yes
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
460 W
Power consumption (standby) *
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
398 mm
Depth
310 mm
Height
130 mm
Weight *
7,5 kg
Packaging content
Remote control included *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 01:05:48
Uk has collected 1 expert review for Acer Business P7505 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White Acer P1185 data projector Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White
(show image)
MR.JL811.001 P1185 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H6520BD data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White Acer Home H6520BD data projector Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White
(show image)
MR.JJT11.001 H6520BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Value X1383WH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black Acer Value X1383WH data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black
(show image)
MR.JHF11.001 X1383WH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)