Viewsonic 21" CRT Monitor P227fB monitor CRT 53,3 cm (21")

https://images.icecat.biz/img/norm/high/648593-2518.jpg
Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
19692
Info modified on:
21 Oct 2022, 10:14:32
Long product name Viewsonic 21" CRT Monitor P227fB monitor CRT 53,3 cm (21"):

21" CRT Monitor P227fB, TCO'03

Viewsonic 21" CRT Monitor P227fB monitor CRT 53,3 cm (21"):

Top professional users searching for an extremely powerful yet affordable 21" monitor with superior image quality should look no further than the P227fB from ViewSonic. Thanks to its high resolution and impressive refresh rates as well as ultra-fine 0.25 mm dot pitch, the model convinces with an absolutely precise picture from edge-to-edge in rich, true-to-life colour. For optimal viewing, more than 20 image
parameters can be individually adjusted. The completely flat (PerfectFlat) screen and ARAG anti-glare treatment effectively minimise reflections, to reduce eyestrain and increase productivity.

Features:
PerfectFlat® technology for distortion-free images
ViewSonic's PerfectFlat® screen technology ensures realistically proportioned, precise images that are crisp all the way to the edge. It also reduces ambient light reflections, image distortion and eye fatigue to provide added viewing comfort and a higher quality picture.

TCO'03 and Energy Star™ qualified
Boasts the latest certification to ensure IT departments provide the highest standards of personal well-being for users and that corporate environmental responsibilities are met.

0.20mm horizontal dot pitch, 0.25mm ultra-fine diagonal dot pitch
Ultra-fine dot pitch delivers clear, crisp images with precise picture definition, even at the highest resolution.

See it all with 2048 x 1536 maximum resolution
Displays a maximum resolution of 2048 x 1536; 1600 x 1200 @ 99Hz flicker-free refresh rate for easy-on-the-eyes viewing.
2048 x 1536 @ 79Hz
1920 x 1440 @ 84Hz
1600 x 1200 @ 99Hz
1280 x 1024 @ 115Hz

OnView® controls including ViewMatch® technology
Screen adjustments are made via an on-screen menu using simple controls.

OSD lock secures your settings
When activated, the user-controlled OSD lock function prevents changes to monitor settings, maintaining an optimised image.

PC and Mac® compatible

Short summary description Viewsonic 21" CRT Monitor P227fB monitor CRT 53,3 cm (21"):

Viewsonic 21" CRT Monitor P227fB, 53,3 cm (21"), CRT, 50 - 160 Hz, 30 - 130 kHz, H/V (TTL), 0,20 x 0,14 mm

Long summary description Viewsonic 21" CRT Monitor P227fB monitor CRT 53,3 cm (21"):

Viewsonic 21" CRT Monitor P227fB. Display diagonal: 53,3 cm (21"), Type: CRT, Vertical scan range: 50 - 160 Hz. Video in: RGB (0.7 Vp-p, 75 ohms). Tilt angle range: 5 - 20°. Power consumption (typical): 125 W, Power requirements: AC 90 - 264V, 50/60Hz, Power consumption (standby): 2 W. Dimensions (WxDxH): 501 x 477 x 503 mm, Weight: 26,4 kg

Embed the product datasheet into your content