Samsung 5 535U3X-A02VN AMD A6 A6-4455M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16043
Info modified on:
28 Jan 2025, 10:08:40
Short summary description Samsung 5 535U3X-A02VN AMD A6 A6-4455M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver:
Samsung 5 535U3X-A02VN, AMD A6, 2,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Samsung 5 535U3X-A02VN AMD A6 A6-4455M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver:
Samsung 5 535U3X-A02VN. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4455M, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7500G. Operating system installed: FreeDOS. Product colour: Silver. Weight: 1,52 kg