Samsung M471A2K43EB1-CWE memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
81093
Info modified on:
14 Apr 2024, 04:28:14
Short summary description Samsung M471A2K43EB1-CWE memory module 16 GB 1 x 16 GB DDR4:
Samsung M471A2K43EB1-CWE, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 260-pin SO-DIMM
Long summary description Samsung M471A2K43EB1-CWE memory module 16 GB 1 x 16 GB DDR4:
Samsung M471A2K43EB1-CWE. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 22