HP Compaq Elite 8200 Elite MT + LE1901wi Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional Micro Tower PC Black

https://images.icecat.biz/img/norm/high/9456301-5055.jpg
Brand:
Product family:
Product series:
Data-sheet quality:
created/standardized by Icecat
Product views:
16476
Info modified on:
23 Jul 2024, 21:11:15
Short summary description HP Compaq Elite 8200 Elite MT + LE1901wi Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

HP Compaq Elite 8200 Elite MT + LE1901wi, 3,1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8200 Elite MT + LE1901wi Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

HP Compaq Elite 8200 Elite MT + LE1901wi. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Product type: PC

Embed the product datasheet into your content