HP Victus Gaming 16-r0411TX Intel® Core™ i5 i5-13500HX Laptop 40,9 cm (16.1") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Black
Victus Gaming Laptop 16-r0411TX, Windows 11 Home Single Language, 16.1", Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 4050, FHD, Mica silver
Gateway to max gaming performance on the go.
The HP Victus Laptop is made for peak PC gaming. This sleek machine touts a 13th Gen Intel® Core™ processor[1] and modern NVIDIA® graphics card. This laptop also has new optimization features to push performance even further[2], updated thermals, and an upgraded keyboard.
HP Victus Gaming 16-r0411TX, Intel® Core™ i5, 40,9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home
HP Victus Gaming 16-r0411TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500HX. Display diagonal: 40,9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Black
- - Intel® Core™ i5-13500HX (up to 4.7 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
- - Windows 11 Home Single Language
- - 40.9 cm (16.1") diagonal FHD display
- - NVIDIA® GeForce RTX™ 4050 Laptop GPU (6 GB GDDR6 dedicated)
- - 16 GB memory; 512 GB SSD storage