HP OMEN Transcend 14-fb0138TX Intel Core Ultra 9 185H Laptop 35,6 cm (14") 3K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home White

https://images.icecat.biz/img/gallery/239e6579f6ba03ed9149225ee8954844.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
242
Info modified on:
17 Nov 2024, 08:51:24
Long product name HP OMEN Transcend 14-fb0138TX Intel Core Ultra 9 185H Laptop 35,6 cm (14") 3K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home White:

OMEN Transcend Laptop 14-fb0138TX, Windows 11 Home Single Language, 14", Intel® Core™ Ultra 9, 32GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 4060, 3K, Ceramic white

HP OMEN Transcend 14-fb0138TX Intel Core Ultra 9 185H Laptop 35,6 cm (14") 3K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home White:

Get the one that games
Experience a blend of premium design and high performance with our ultra-thin, lightweight all-metal device. Enjoy long-lasting battery life, USB-C™ fast charge, and up to an Intel® Core™ Ultra Processor[2], NVIDIA® GeForce RTX™ 40 Series graphics, and 2.8K 120Hz OLED[1] display. Ideal for all computing needs, including gaming.

Short summary description HP OMEN Transcend 14-fb0138TX Intel Core Ultra 9 185H Laptop 35,6 cm (14") 3K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home White:

HP OMEN Transcend 14-fb0138TX, Intel Core Ultra 9, 35,6 cm (14"), 2880 x 1800 pixels, 32 GB, 2 TB, Windows 11 Home

Long summary description HP OMEN Transcend 14-fb0138TX Intel Core Ultra 9 185H Laptop 35,6 cm (14") 3K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home White:

HP OMEN Transcend 14-fb0138TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 35,6 cm (14"), HD type: 3K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: White

Bullet Points HP OMEN Transcend 14-fb0138TX Intel Core Ultra 9 185H Laptop 35,6 cm (14") 3K 32 GB LPDDR5x-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home White:
  • - Intel® Core™ Ultra 9 185H (up to 5.1 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 16 cores, 22 threads)
  • - Windows 11 Home Single Language
  • - 35.6 cm (14") diagonal 2.8K display
  • - NVIDIA® GeForce RTX™ 4060 Laptop GPU (8 GB GDDR6 dedicated)
  • - 32 GB memory; 2 TB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Embed the product datasheet into your content