HP 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

https://images.icecat.biz/img/gallery/225631eb8093e363a419f850bb30c652de9e8c12.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
719
Info modified on:
07 Nov 2024, 00:50:54
Long product name HP 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

ProOne 240 G10 Desktop PC, 23.8", Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD

HP 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

All-in-One value, all in one PC
The HP ProOne 240 All-in-One provides power and features for productivity and business-grade performance. A great value, with up to an Intel® Core™ Ultra 7 processor[2,4] which features a neural processing unit (NPU) for AI[4,5] a 23.8-inch Full HD display[3], video-enhancement features in a sleek, stylish design, and tiltable camera.[7]

Short summary description HP 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

HP 240 G10, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:

HP 240 G10. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black

Bullet Points HP 240 G10 Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black:
  • - Intel® Core™ i5-1335U (up to 4.6 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Pro
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), IPS, three-sided micro-edge, anti-glare, 250 nits, 72% NTSC
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty:
1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Embed the product datasheet into your content